Kamaya, Inc. SMD 2.5A 64V Circuit Protection Fuse FCC32252ADTP

Description
Fuse Chip Fast Acting 2.5A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32252ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32252ADTP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Fast Acting 2.5A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32252ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32252ADTP can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 984108-FCC32252ADTP is a chip fuse from Win Source Electronics, designed for circuit protection applications. It features a fast blow response time and is rated for a current of 2.5 A with a voltage rating of 64 V DC. The fuse has a breaking capacity of 50 A and a DC cold resistance of 0.045 Ohms. It is packaged in a tape and reel format suitable for surface mount device (SMD) applications, with dimensions of 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm). The operating temperature range is from -55°C to 125°C, making it versatile for various environments. The product is compliant with RoHS standards and has approvals from CSA, cUL, and UL, ensuring its reliability and safety in electronic designs.

Datasheet Summary
Powered by GS/AI

The 984108-FCC32252ADTP is a chip fuse from Win Source Electronics, designed for circuit protection applications. It features a fast blow response time and is rated for a current of 2.5 A with a voltage rating of 64 V DC. The fuse has a breaking capacity of 50 A and a DC cold resistance of 0.045 Ohms. It is packaged in a tape and reel format suitable for surface mount device (SMD) applications, with dimensions of 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm). The operating temperature range is from -55°C to 125°C, making it versatile for various environments. The product is compliant with RoHS standards and has approvals from CSA, cUL, and UL, ensuring its reliability and safety in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 64V Circuit Protection Fuse
139-FCC32252ADTP
SMD 2.5A 64V Circuit Protection Fuse 139-FCC32252ADTP
Fuse Chip Fast Acting 2.5A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32252ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32252ADTP can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 2.5A 64V SMD Solder Pad 1206 T/R UL/cUL Product overview: FCC32252ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 64V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 64V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC32252ADTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 984108-FCC32252ADTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
984108-FCC32252ADTP
Circuit Protection - Fuses 984108-FCC32252ADTP
Win Source Part Number: 984108-FCC32252ADTP Category: Circuit Protection>Fuses Series: FCC Package: Tape & Reel (TR) Voltage Rating - DC: 64 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.045 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC32252ADTPTR Approval Agency: CSA, cUL, UL

Win Source Part Number: 984108-FCC32252ADTP
Category: Circuit Protection>Fuses
Series: FCC
Package: Tape & Reel (TR)
Voltage Rating - DC: 64 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
DC Cold Resistance: 0.045 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCC32252ADTPTR
Approval Agency: CSA, cUL, UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
FCC32252ADTP
Circuit Protection - Fuses FCC32252ADTP
FUSE CHIP 2.5A 64VDC 1206

FUSE CHIP 2.5A 64VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-FCC32252ADTP 984108-FCC32252ADTP FCC32252ADTP
Product Name SMD 2.5A 64V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers