Manufacturer: Kamaya Inc.
Win Source Part Number: 871544-FCC16401ADTP
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse - Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.10.0040
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16401ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16401ADTP can be used for catalog matching and distributor lookup.
FUSE CHIP 0.4A 36VDC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 871544-FCC16401ADTP | 139-FCC16401ADTP | FCC16401ADTP |
| Product Name | Fuses - FCC16401ADTP | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Surface Mount |