Kamaya, Inc. Circuit Protection - Fuses FCC16252ADTP

Description
Win Source Part Number: 963314-FCC16252ADTP Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.045 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC16252ADTPTR Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 963314-FCC16252ADTP Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.045 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC16252ADTPTR Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 963314-FCC16252ADTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
963314-FCC16252ADTP
Circuit Protection - Fuses 963314-FCC16252ADTP
Win Source Part Number: 963314-FCC16252ADTP Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.045 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC16252ADTPTR Approval Agency: CSA, UL

Win Source Part Number: 963314-FCC16252ADTP
Category: Circuit Protection>Fuses
Package: Tape & Reel (TR)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.045 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCC16252ADTPTR
Approval Agency: CSA, UL

Buy Now Datasheet
Circuit Protection Fuse - 139-FCC16252ADTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
139-FCC16252ADTP
Circuit Protection Fuse 139-FCC16252ADTP
CHIP FUSE RECTANGULAR TYPE Product overview: FCC16252ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16252ADTP can be used for catalog matching and distributor lookup.

CHIP FUSE RECTANGULAR TYPE Product overview: FCC16252ADTP from Kamaya is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCC16252ADTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses FCC16252ADTP
FUSE CHIP 2.5A 32VDC 0603

FUSE CHIP 2.5A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 963314-FCC16252ADTP 139-FCC16252ADTP FCC16252ADTP
Product Name Circuit Protection - Fuses Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers