Kamaya, Inc. Circuit Protection - Fuses FCC10151ADPA

Description
Win Source Part Number: 1058657-FCC10151ADPA Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 2.7 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC10151ADPATR Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1058657-FCC10151ADPA Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 2.7 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC10151ADPATR Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1058657-FCC10151ADPA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1058657-FCC10151ADPA
Circuit Protection - Fuses 1058657-FCC10151ADPA
Win Source Part Number: 1058657-FCC10151ADPA Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 2.7 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCC10151ADPATR Approval Agency: CSA, UL

Win Source Part Number: 1058657-FCC10151ADPA
Category: Circuit Protection>Fuses
Package: Tape & Reel (TR)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 2.7 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCC10151ADPATR
Approval Agency: CSA, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1058657-FCC10151ADPA
Product Name Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers