RG316D is a flexible RF cable assembly designed for interconnect applications up to 6 GHz with a 50Ω impedance. It has a 2.9 mm outer jacket diameter and is constructed with silver-plated copper conductors and PTFE dielectric, encased in FEP insulation. The cable supports a minimum bend radius of 15 mm during installation and 50 mm for repeated bending. It operates from -55°C to +200°C and withstands 1200 VDC. Attenuation ranges from 26.2 dB/100 m at 0.1 GHz to 226 dB/100 m at 6 GHz. VSWR is specified as 1.20 max up to 3 GHz. Connector types include SMA, SMB, MMCX, BNC, and others, with plating and mounting options as listed.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RG316D |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |