RF137 is a low-cost flexible RF cable assembly designed for interconnect applications in telecom and equipment connections, operating from DC to 6 GHz with a 50±2 Ω impedance. It features a 1.37 mm outer diameter with FEP dielectric and jacket, and tinned copper conductors, supporting a minimum bend radius of 5 mm for installation and 20 mm for repeated flexing. The cable has a velocity of propagation of 70%, a VSWR of 1.30 max, withstands 1000 VDC, operates from -55 to +200°C, and exhibits attenuation of up to 450 dB/100 m at 6 GHz.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF137 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |