The NZ360 is an ultra-flexible RF cable assembly for phased-array radar and laboratory testing, operating from DC to 40 GHz with 50 Ω impedance. It has a stranded silver-plated copper conductor, low-density PTFE dielectric, and PUR jacket, with a minimum installation bend radius of 14.0 mm and repeated bend radius of 36.0 mm. Phase stability is 550 ppm, mechanical phase stability is ±3°, and shielding effectiveness is 90 dB min. Velocity of propagation is 76%, operating temperature is -55°C to 85°C, and voltage withstand is 500 VDC. Attenuation ranges from 28 dB/100 m at 0.3 GHz to 388.8 dB/100 m at 40 GHz; average power handling ranges from 220 W to 16 W over the same band. Weight is 30 g/m. Connectors include 2.92 mm, 3.5 mm, and SMA types, each rated for 40 GHz with VSWR ≤ 1.35.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NZ360 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |