The NSP77 is a 7/16 DIN to 7/16 DIN RF surge protector designed for broadband applications up to 3 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.2, and an insertion loss of 0.4 dB maximum. The device handles 2500 W RF power transmission and can withstand a 10 kA lightning surge current. The inner conductor is silver-plated brass, the outer conductor is nickel-plated brass, and the dielectric is PTFE. Operating temperature ranges from -40 to +85 °C. The mating cycle life is rated for a minimum of 500 cycles. Ground wire diameter is limited to 6 mm² maximum.
kTB Solutions supplies RF surge protectors work from DC~6GHz. Our RF surge protectors can be used in any application.
Features:
Applications:
RF Surge Protectors Brochure
Quarter Wave Surge Protectors Brochure
RF Surge Protectors
| kTB Solutions | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | NSP77 |
| Product Name | RF Surge Protectors |
| Device Type | Coaxial Surge Suppressors |