NSPNN is a broadband RF surge protector for DC to 6 GHz applications, featuring N-type connectors and a 50 Ω impedance. It supports up to 200 W RF power transmission, with a maximum VSWR of 1.2 and insertion loss of 0.25 dB. The device withstands 2500 V RMS dielectric voltage and 20 kA lightning surge current, with a working DC voltage of 230 V (options available for 90 V, 150 V, 350 V, and 600 V). It operates from -40 ℃ to +85 ℃, is rated IP67, and has a mating cycle life of at least 500 cycles. The outer conductor is ternary alloy plated brass, the inner conductor is gold-plated brass, and the dielectric is PTFE. Ground wire diameter is up to 4 mm² (6 mm² for Outline D).
kTB Solutions supplies RF surge protectors work from DC~6GHz. Our RF surge protectors can be used in any application.
Features:
Applications:
RF Surge Protectors Brochure
Quarter Wave Surge Protectors Brochure
RF Surge Protectors
| kTB Solutions | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | NSPNN |
| Product Name | RF Surge Protectors |
| Device Type | Coaxial Surge Suppressors |