The NPD32-1000-2000-30-S
kTB Solutions supplies 32-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 100W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD32-1000-2000-30-S |
| Product Name | 32-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 32-Way |
| Connectors | SMA; SMA |
| Frequency | 1000.00 to 2000.00 MHz |
| Insertion Loss | 1.40 dB |