NPD2-500-6000 is a 2-way power divider/combiner operating from 0.5 to 6 GHz with a 50Ω impedance, offering a maximum insertion loss of 1.2 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 20 dB. It maintains an amplitude balance of 0.2 dB max and phase balance of ±3°, handling up to 30 W average power as a divider or 2 W as a combiner. The unit mounts via four 2.8 mm through-holes for SMA or four 3.2 mm through-holes for N-type connectors, operates from -35 to +75°C, and has a tolerance of ±0.5 mm.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-500-6000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 500.00 to 6000.00 MHz |
| Insertion Loss | 1.20 dB |