The NPD2-100-500 is a 2-way power divider/combiner designed for use between 0.1 and 0.5 GHz with 50 Ω impedance. It features a maximum insertion loss of 0.5 dB, input VSWR of 1.25, output VSWR of 1.2, minimum isolation of 20 dB, amplitude balance of 0.2 dB maximum, and phase balance of ±3°. It supports up to 50 W average power as a divider and 5 W as a combiner. The device measures 130×80×14 mm and uses SMA female connectors with through-hole mounting via four 3.4 mm holes. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-100-500 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 100.00 to 500.00 MHz |
| Insertion Loss | 0.50 dB |