The NE020 is a semirigid RF cable assembly designed for low PIM applications in phased-array radar and instrument interconnection, operating from DC to 40 GHz with 50 Ω impedance. It features a 0.127 mm silver-plated copper inner conductor, 0.432 mm PTFE dielectric, and a ternary alloy-plated seamless copper tube outer conductor, with a minimum shielding effectiveness of 165 dB and a voltage withstand of 100 VDC. The cable has a minimum bend radius of 1.27 mm during installation, a velocity of propagation of 70%, and operates within a temperature range of -55 to +125°C. Weight is 2 g/m.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NE020 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |