Justrite Mfg. Co., LLC Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10162 SC29884Y

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This SKU comes with the following: High Visibility Steel Barrier Bar Across Both Doors.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This SKU comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Suppliers

Company
Product
Description
Supplier Links
Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10162 - 697841-10162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10162
697841-10162
Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10162 697841-10162
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This SKU comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This SKU comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-10162
Product Name Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10162
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Storage Cabinets - 1271513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details