Justrite Mfg. Co., LLC Justrite Yellow Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 697841-00251 9701

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 7/16 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 18 3/8 in overall diameter. This product comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 7/16 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 18 3/8 in overall diameter. This product comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 697841-00251 - 697841-00251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 697841-00251
697841-00251
Justrite Yellow Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 697841-00251 697841-00251
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 7/16 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 18 3/8 in overall diameter. This product comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 7/16 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 18 3/8 in overall diameter. This product comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00251
Product Name Justrite Yellow Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 697841-00251
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details