Justrite Mfg. Co., LLC Justrite Red Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 09700 9700

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 7/16 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 18 3/8 in overall diameter. This SKU comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 7/16 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 18 3/8 in overall diameter. This SKU comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 09700 - 09700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 09700
09700
Justrite Red Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 09700 09700
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 7/16 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 18 3/8 in overall diameter. This SKU comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 7/16 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 18 3/8 in overall diameter. This SKU comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 09700
Product Name Justrite Red Steel 21 gal Safety Can - 23 7/16 in Height - 18 3/8 in Overall Diameter - 09700
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details