Justrite Mfg. Co., LLC Justrite Soundgard Silver Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-12436 9504

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 20 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This SKU comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 20 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This SKU comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Soundgard Silver Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-12436 - 697841-12436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Soundgard Silver Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-12436
697841-12436
Justrite Soundgard Silver Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-12436 697841-12436
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 20 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This SKU comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 20 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This SKU comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-12436
Product Name Justrite Soundgard Silver Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-12436
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Mini Plastic Boxes - 2-1/4X2-1/4X7/8 (57.75 x 57.75x 22.5mm) MULTI BOX PP - MB57 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.09 inch (27.6 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details