Justrite Mfg. Co., LLC Justrite Yellow Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-00238 9311

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This part comes with the following: Hand Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This part comes with the following: Hand Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-00238 - 697841-00238 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-00238
697841-00238
Justrite Yellow Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-00238 697841-00238
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This part comes with the following: Hand Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This part comes with the following: Hand Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00238
Product Name Justrite Yellow Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-00238
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX - IB05/D2 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 4.51 inch (115 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details