Justrite Mfg. Co., LLC Justrite Soundgard Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12715 9108

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter. This item comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter. This item comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Soundgard Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12715 - 697841-12715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Soundgard Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12715
697841-12715
Justrite Soundgard Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12715 697841-12715
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter. This item comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter. This item comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-12715
Product Name Justrite Soundgard Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12715
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Box Packaging - 45/64X1-13/64X17/32 (17.8X30.5X13.5 MM) 10 CELL INSERT BOX - IB10/C1 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details