Justrite Mfg. Co., LLC Justrite Sure-Grip EX 55 gal Yellow Hazardous Material Storage Cabinet - 30 in Width - 50 in Height - 697841-11516 899300

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 50 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Cradle Track.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 50 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Cradle Track.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 55 gal Yellow Hazardous Material Storage Cabinet - 30 in Width - 50 in Height - 697841-11516 - 697841-11516 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 55 gal Yellow Hazardous Material Storage Cabinet - 30 in Width - 50 in Height - 697841-11516
697841-11516
Justrite Sure-Grip EX 55 gal Yellow Hazardous Material Storage Cabinet - 30 in Width - 50 in Height - 697841-11516 697841-11516
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 50 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Cradle Track.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 50 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Cradle Track.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11516
Product Name Justrite Sure-Grip EX 55 gal Yellow Hazardous Material Storage Cabinet - 30 in Width - 50 in Height - 697841-11516
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 219611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 17.72 inch (450 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details