Justrite Mfg. Co., LLC Justrite Sure-Grip EX 110 gal Yellow Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11509 899160

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This part comes with the following: Drum Rollers.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This part comes with the following: Drum Rollers.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 110 gal Yellow Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11509 - 697841-11509 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 110 gal Yellow Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11509
697841-11509
Justrite Sure-Grip EX 110 gal Yellow Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11509 697841-11509
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This part comes with the following: Drum Rollers.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This part comes with the following: Drum Rollers.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11509
Product Name Justrite Sure-Grip EX 110 gal Yellow Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11509
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Bending tool storage - N5BADG-3401L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details