Justrite Mfg. Co., LLC Justrite Sure-Grip EX 110 gal Gray Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11506 899103

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This SKU comes with the following: Drum Support.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This SKU comes with the following: Drum Support.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 110 gal Gray Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11506 - 697841-11506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 110 gal Gray Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11506
697841-11506
Justrite Sure-Grip EX 110 gal Gray Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11506 697841-11506
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This SKU comes with the following: Drum Support.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This SKU comes with the following: Drum Support.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11506
Product Name Justrite Sure-Grip EX 110 gal Gray Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11506
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details