Justrite Mfg. Co., LLC Justrite Sure-Grip EX 110 gal Red Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11504 899101

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This item comes with the following: Drum Support.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This item comes with the following: Drum Support.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 110 gal Red Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11504 - 697841-11504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 110 gal Red Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11504
697841-11504
Justrite Sure-Grip EX 110 gal Red Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11504 697841-11504
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This item comes with the following: Drum Support.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 59 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets NFPA 30, OSHA standards. Features a 110 gal storage capacity. This item comes with the following: Drum Support.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11504
Product Name Justrite Sure-Grip EX 110 gal Red Hazardous Material Storage Cabinet - 59 in Width - 65 in Height - Floor Standing - 697841-11504
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Key Cabinets - 1878987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 10.24 inch (260 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details