Justrite Mfg. Co., LLC Justrite Sure-Grip EX 90 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11489 899024

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 90 gal storage capacity. This item comes with the following: (2) x Vent with Flash Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 90 gal storage capacity. This item comes with the following: (2) x Vent with Flash Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 90 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11489 - 697841-11489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 90 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11489
697841-11489
Justrite Sure-Grip EX 90 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11489 697841-11489
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 90 gal storage capacity. This item comes with the following: (2) x Vent with Flash Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 90 gal storage capacity. This item comes with the following: (2) x Vent with Flash Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11489
Product Name Justrite Sure-Grip EX 90 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11489
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

High-density storage - R5SHC-754857 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details