Justrite Mfg. Co., LLC Justrite 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11464 8962253

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Warning Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Warning Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11464 - 697841-11464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11464
697841-11464
Justrite 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11464 697841-11464
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Warning Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Warning Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11464
Product Name Justrite 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11464
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile toolboxes - GT-5BEG30002P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details