Justrite Mfg. Co., LLC Justrite Sure-Grip EX 60 gal Yellow Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 896000 896000

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 60 gal Yellow Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 896000 - 896000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 60 gal Yellow Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 896000
896000
Justrite Sure-Grip EX 60 gal Yellow Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 896000 896000
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 896000
Product Name Justrite Sure-Grip EX 60 gal Yellow Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 896000
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Belts & Tool Pouches - 134750 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 4.49 inch (114 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details