Justrite Mfg. Co., LLC Justrite Sure-Grip EX 54 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11415 895423

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 54 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 54 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 54 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11415 - 697841-11415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 54 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11415
697841-11415
Justrite Sure-Grip EX 54 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11415 697841-11415
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 54 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 54 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11415
Product Name Justrite Sure-Grip EX 54 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11415
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Chests & Tool Cabinets - 1253046 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Height 38.39 inch (975 mm)
Width 27.95 inch (710 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details