Justrite Mfg. Co., LLC Justrite Sure-Grip EX 54 gal White Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11410 895405

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 30, OSHA standards. Features a 54 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 30, OSHA standards. Features a 54 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 54 gal White Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11410 - 697841-11410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 54 gal White Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11410
697841-11410
Justrite Sure-Grip EX 54 gal White Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11410 697841-11410
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 30, OSHA standards. Features a 54 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 23 1/4 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 30, OSHA standards. Features a 54 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11410
Product Name Justrite Sure-Grip EX 54 gal White Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - Floor Standing - 697841-11410
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details