Justrite Mfg. Co., LLC Justrite Sure-Grip EX 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11390 894524

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This product comes with the following: (2) x Vent with Flash Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This product comes with the following: (2) x Vent with Flash Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11390 - 697841-11390 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11390
697841-11390
Justrite Sure-Grip EX 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11390 697841-11390
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This product comes with the following: (2) x Vent with Flash Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in green and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This product comes with the following: (2) x Vent with Flash Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11390
Product Name Justrite Sure-Grip EX 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11390
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179882 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 13.58 inch (345 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details