Justrite Mfg. Co., LLC Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11385 894522

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11385 - 697841-11385 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11385
697841-11385
Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11385 697841-11385
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11385
Product Name Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11385
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5SHC-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details