Justrite Mfg. Co., LLC Justrite Sure-Grip EX 20 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Wall Mount - 697841-11369 893400

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 20 gal storage capacity. This product comes with the following: Mounting Hardware.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 20 gal storage capacity. This product comes with the following: Mounting Hardware.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 20 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Wall Mount - 697841-11369 - 697841-11369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 20 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Wall Mount - 697841-11369
697841-11369
Justrite Sure-Grip EX 20 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Wall Mount - 697841-11369 697841-11369
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 20 gal storage capacity. This product comes with the following: Mounting Hardware.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 20 gal storage capacity. This product comes with the following: Mounting Hardware.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11369
Product Name Justrite Sure-Grip EX 20 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Wall Mount - 697841-11369
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile toolboxes - GT-5GJG34008P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details