Justrite Mfg. Co., LLC Justrite Sure-Grip EX 30 gal Yellow Hazardous Material Storage Cabinet - 36 in Width - 35 in Height - Floor Standing - 697841-11364 893300

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 36 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 36 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 30 gal Yellow Hazardous Material Storage Cabinet - 36 in Width - 35 in Height - Floor Standing - 697841-11364 - 697841-11364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 30 gal Yellow Hazardous Material Storage Cabinet - 36 in Width - 35 in Height - Floor Standing - 697841-11364
697841-11364
Justrite Sure-Grip EX 30 gal Yellow Hazardous Material Storage Cabinet - 36 in Width - 35 in Height - Floor Standing - 697841-11364 697841-11364
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 36 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 36 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11364
Product Name Justrite Sure-Grip EX 30 gal Yellow Hazardous Material Storage Cabinet - 36 in Width - 35 in Height - Floor Standing - 697841-11364
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stationary drawer cabinets - R5ABD-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Storage Cabinets - 1271516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 31.50 inch (800 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details