Justrite Mfg. Co., LLC Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-13178 8930822

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This product comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This product comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-13178 - 697841-13178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-13178
697841-13178
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-13178 697841-13178
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This product comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This product comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13178
Product Name Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-13178
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 15.08 inch (383 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details