Justrite Mfg. Co., LLC Justrite 30 gal White Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11350 8930253

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This SKU comes with the following: Warning Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This SKU comes with the following: Warning Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite 30 gal White Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11350 - 697841-11350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 30 gal White Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11350
697841-11350
Justrite 30 gal White Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11350 697841-11350
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This SKU comes with the following: Warning Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity. This SKU comes with the following: Warning Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11350
Product Name Justrite 30 gal White Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11350
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details