Justrite Mfg. Co., LLC Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11346 8930222

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11346 - 697841-11346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11346
697841-11346
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11346 697841-11346
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11346
Product Name Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11346
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 134749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1680D Ballistic Weave
Height 17.52 inch (445 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details