Justrite Mfg. Co., LLC Justrite Sure-Grip EX 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11338 893011

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This product comes with the following: (2) x Key.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This product comes with the following: (2) x Key.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11338 - 697841-11338 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11338
697841-11338
Justrite Sure-Grip EX 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11338 697841-11338
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This product comes with the following: (2) x Key.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This product comes with the following: (2) x Key.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11338
Product Name Justrite Sure-Grip EX 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11338
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details