Justrite Mfg. Co., LLC Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - 697841-11294 8922022

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 1/4 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This part comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 1/4 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This part comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - 697841-11294 - 697841-11294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - 697841-11294
697841-11294
Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - 697841-11294 697841-11294
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 1/4 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This part comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 1/4 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This part comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11294
Product Name Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 23 1/4 in Width - 65 in Height - 697841-11294
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Key Cabinets - 1880080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details