Justrite Mfg. Co., LLC Justrite Sure-Grip EX 17 gal Red Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11275 891701

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 17 gal Red Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11275 - 697841-11275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 17 gal Red Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11275
697841-11275
Justrite Sure-Grip EX 17 gal Red Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11275 697841-11275
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11275
Product Name Justrite Sure-Grip EX 17 gal Red Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11275
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Bending tool storage - N5BBGG-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 219130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre
Height 9.45 inch (240 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details