Justrite Mfg. Co., LLC Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 18 in Height - 697841-11247 891303

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 18 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 12 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 18 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 12 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 18 in Height - 697841-11247 - 697841-11247 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 18 in Height - 697841-11247
697841-11247
Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 18 in Height - 697841-11247 697841-11247
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 18 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 12 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 18 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 12 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11247
Product Name Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 18 in Height - 697841-11247
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details