Justrite Mfg. Co., LLC Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13097 884824

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13097 - 697841-13097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13097
697841-13097
Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13097 697841-13097
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13097
Product Name Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13097
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 179776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 14.00 inch (356 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details