Justrite Mfg. Co., LLC Justrite 31 gal Yellow Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12082 884820

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 31 gal Yellow Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12082 - 697841-12082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 31 gal Yellow Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12082
697841-12082
Justrite 31 gal Yellow Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12082 697841-12082
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-12082
Product Name Justrite 31 gal Yellow Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12082
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Belts & Tool Pouches - 179835 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.56 inch (65 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details