Justrite Mfg. Co., LLC Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13096 884804

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13096 - 697841-13096 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13096
697841-13096
Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13096 697841-13096
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13096
Product Name Justrite 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-13096
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile toolboxes - GT-5BEG30002P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details