Justrite Mfg. Co., LLC Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13092 8831242

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13092 - 697841-13092 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13092
697841-13092
Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13092 697841-13092
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13092
Product Name Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13092
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Boxes - 1366423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 21.18 inch (538 mm)
View Details