Justrite Mfg. Co., LLC Justrite 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - Floor Standing - 697841-13090 883024

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - Floor Standing - 697841-13090 - 697841-13090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - Floor Standing - 697841-13090
697841-13090
Justrite 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - Floor Standing - 697841-13090 697841-13090
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 19 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13090
Product Name Justrite 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - Floor Standing - 697841-13090
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Storage Cabinets - 1770292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 49.21 inch (1250 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details