Justrite Mfg. Co., LLC Justrite Chemcor 15 gal Tan Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - 697841-12980 8825372

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity. This part comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity. This part comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 15 gal Tan Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - 697841-12980 - 697841-12980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 15 gal Tan Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - 697841-12980
697841-12980
Justrite Chemcor 15 gal Tan Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - 697841-12980 697841-12980
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity. This part comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity. This part comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-12980
Product Name Justrite Chemcor 15 gal Tan Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - 697841-12980
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Bags - 179773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.00 inch (305 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details