Justrite Mfg. Co., LLC Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13084 882434

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13084 - 697841-13084 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13084
697841-13084
Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13084 697841-13084
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 15 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13084
Product Name Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13084
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179795 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.60 inch (320 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details