Justrite Mfg. Co., LLC Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13082 882414

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 15 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 15 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13082 - 697841-13082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13082
697841-13082
Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13082 697841-13082
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 15 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 24 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 15 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13082
Product Name Justrite 15 gal Silver Hazardous Material Storage Cabinet - 24 in Width - 35 3/4 in Height - Floor Standing - 697841-13082
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Trays - 191865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details