Justrite Mfg. Co., LLC Justrite Chemcor 12 gal Blue Hazardous Material Storage Cabinet - 23.25 in Width - 35 in Height - 697841-15462 8612282

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23.25 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 12 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23.25 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 12 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 12 gal Blue Hazardous Material Storage Cabinet - 23.25 in Width - 35 in Height - 697841-15462 - 697841-15462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 12 gal Blue Hazardous Material Storage Cabinet - 23.25 in Width - 35 in Height - 697841-15462
697841-15462
Justrite Chemcor 12 gal Blue Hazardous Material Storage Cabinet - 23.25 in Width - 35 in Height - 697841-15462 697841-15462
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23.25 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 12 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23.25 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 12 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-15462
Product Name Justrite Chemcor 12 gal Blue Hazardous Material Storage Cabinet - 23.25 in Width - 35 in Height - 697841-15462
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details