Justrite Mfg. Co., LLC Justrite Clear Polyethylene 5 gal Basin - 14 7/8 in Width - 7 5/8 in Height - 14 7/8 in Overall Diameter - 697841-12433 84003

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 7/8 in width x 7 5/8 in height. The Justrite basin is made of polyethylene, comes in clear and is for use with 2 gal 12 in Justrite Diameter Disposal Can, 5 gal 12 in Justrite Diameter Disposal Can. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 14 7/8 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 7/8 in width x 7 5/8 in height. The Justrite basin is made of polyethylene, comes in clear and is for use with 2 gal 12 in Justrite Diameter Disposal Can, 5 gal 12 in Justrite Diameter Disposal Can. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 14 7/8 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Clear Polyethylene 5 gal Basin - 14 7/8 in Width - 7 5/8 in Height - 14 7/8 in Overall Diameter - 697841-12433 - 697841-12433 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Clear Polyethylene 5 gal Basin - 14 7/8 in Width - 7 5/8 in Height - 14 7/8 in Overall Diameter - 697841-12433
697841-12433
Justrite Clear Polyethylene 5 gal Basin - 14 7/8 in Width - 7 5/8 in Height - 14 7/8 in Overall Diameter - 697841-12433 697841-12433
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 7/8 in width x 7 5/8 in height. The Justrite basin is made of polyethylene, comes in clear and is for use with 2 gal 12 in Justrite Diameter Disposal Can, 5 gal 12 in Justrite Diameter Disposal Can. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 14 7/8 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 14 7/8 in width x 7 5/8 in height. The Justrite basin is made of polyethylene, comes in clear and is for use with 2 gal 12 in Justrite Diameter Disposal Can, 5 gal 12 in Justrite Diameter Disposal Can. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 14 7/8 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-12433
Product Name Justrite Clear Polyethylene 5 gal Basin - 14 7/8 in Width - 7 5/8 in Height - 14 7/8 in Overall Diameter - 697841-12433
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details