Justrite Mfg. Co., LLC Justrite Accuflow Red Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 7250130 7250130

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Red Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 7250130 - 7250130 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Red Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 7250130
7250130
Justrite Accuflow Red Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 7250130 7250130
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 7250130
Product Name Justrite Accuflow Red Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 7250130
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details